Penn-Union Corp. Mechanical Cable Lug VVL21921

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VVL21921 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VVL21921
Mechanical Cable Lug VVL21921
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VVL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VVL21921
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details