Y6C -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
Y6C
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
PENN-CRIMPS. BRAND
STUD SIZE #3
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
PENN-CRIMPS. BRAND
STUD SIZE #3
Datasheet
Suppliers
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
PENN-CRIMPS. BRAND
STUD SIZE #3
- CONDUCTOR SIZE 10 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL NYLON
- PENN-CRIMPS. BRAND
- STUD SIZE #3
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6C |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Keystone Electronics Corp.
Terminal Type
Single End, Fork, Hollow
Material
Brass
View Details
Terminal Type
Barrel, Bullet
Features
Insulated
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details