Penn-Union Corp. Mechanical Cable Lug VL221925

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL2 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL221925 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL221925
Mechanical Cable Lug VL221925
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL2 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 5-5/16 INCH OVERALL LENGTH
  • 700 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VL2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL221925
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details