Penn-Union Corp. Mechanical Cable Lug VL321919

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/16 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/16 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL321919 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL321919
Mechanical Cable Lug VL321919
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/16 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-7/16 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL321919
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details