Penn-Union Corp. Mechanical Cable Lug VVL221774

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL2 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VVL221774 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VVL221774
Mechanical Cable Lug VVL221774
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL2 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 1-3/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VVL2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VVL221774
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details