Penn-Union Corp. Mechanical Cable Lug VL321768

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL321768 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL321768
Mechanical Cable Lug VL321768
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 1-5/8 INCH W X 7/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL321768
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details