Penn-Union Corp. Mechanical Cable Lug VVL21766

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VVL21766 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VVL21766
Mechanical Cable Lug VVL21766
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VVL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VVL21766
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details