Y4A -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
Y4A
Description
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
PENN-CRIMPS. BRAND
STUD SIZE #3
Description
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
PENN-CRIMPS. BRAND
STUD SIZE #3
Datasheet
Suppliers
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
PENN-CRIMPS. BRAND
STUD SIZE #3
- CONDUCTOR SIZE 18 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL VINYL
- PENN-CRIMPS. BRAND
- STUD SIZE #3
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y4A |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Keystone Electronics Corp.
Terminal Type
Angled - 45°
Material
Brass
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details