Penn-Union Corp. Mechanical Cable Lug VVL21774

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VVL21774 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VVL21774
Mechanical Cable Lug VVL21774
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 5-1/8 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VVL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VVL21774
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers