Penn-Union Corp. Mechanical Cable Lug VVL321795

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL3 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VVL321795 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VVL321795
Mechanical Cable Lug VVL321795
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL3 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 700 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VVL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VVL321795
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers