Penn-Union Corp. Mechanical Cable Lug VL321785

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 2-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 2-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL321785 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL321785
Mechanical Cable Lug VL321785
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 2-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VL3 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 2-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL321785
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details