Y4B -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
Y4B
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
PENN-CRIMPS. BRAND
STUD SIZE #3
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
PENN-CRIMPS. BRAND
STUD SIZE #3
Datasheet
Suppliers
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
PENN-CRIMPS. BRAND
STUD SIZE #3
- CONDUCTOR SIZE 14 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL VINYL
- PENN-CRIMPS. BRAND
- STUD SIZE #3
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y4B |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Keystone Electronics Corp.
Material
Copper; Brass
North American
22 to 18 AWG
View Details
2 suppliers
Terminal Type
Ferrule Terminal
Material
Copper
North American
8 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details