Samtec Inc. Terminals PMSS-03-18-K-06.50-D-LDS

Description
0.50 mm Razor Beam High-Speed Hermaphrod
Request a Quote
Description
0.50 mm Razor Beam High-Speed Hermaphrod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - PMSS-03-18-K-06.50-D-LDS - Powell Electronics, Inc.
Swedesboro, NJ, United States
0.50 mm Razor Beam High-Speed Hermaphrod

0.50 mm Razor Beam High-Speed Hermaphrod

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number PMSS-03-18-K-06.50-D-LDS
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers