Altech Corp.
Terminal Blocks
PHP08-7,50
Description
PCB Hdr, Horiz, 7.5mm PS
Request a Quote
Email Supplier
Description
PCB Hdr, Horiz, 7.5mm PS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
PHP08-7,50 |
|
Product Name
|
Terminal Blocks |
|
Mounting Options
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
34
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
BlockMaster Electronics, Inc.
Mounting Options
PCB
Features
Modular
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
View Details
Mounting Options
Terminal Strip
Termination Options
Tab Connection
Voltage Rating
110 volts
View Details