Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 20 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 100 110 120 130 140 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
1.00 mm Surface Mount Micro Low Profile
1.00 mm Surface Mount Micro Terminal Str

<< Prev Next >>