Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57 58 60 70 80 90 100 110 150 154
Product Name Notes
.100 End Shrouded Terminal Strip
.100 Friction Lock Terminal Strip
.100 Mini Mate Isolated Power Terminal H
.100 Mini Mate Single Row Discrete Wire
.156 High-Temp Power Terminal Strip
0.635 mm Q Strip High-Speed Ground Plane
2.00 mm Tiger Eye Discrete Wire Terminal
Eurostrip, 2 pole,12mm spacing
Eurostrip, 3 pole,12mm spacing
Eurostrip, 4 pole,12mm spacing
Eurostrip, 5 pole,12mm spacing
Eurostrip, 6 pole,12mm spacing
Eurostrip, 7 pole,12mm spacing
Eurostrip, 8 pole,12mm spacing
Eurostrip, 9 pole,12mm spacing
Eurostrip,10 pole,12mm spacing
Eurostrip,11 pole,12mm spacing
Eurostrip,12 pole,12mm spacing
HMTSW-104-08-STL-D-2 26-NA # Samtec
HMTSW-105-08-STL-D-2 26-NA # Samtec
HMTSW-108-07-G-S-215 -005
Terminal Strip,12 Pole, 12mm Pin Spacing

<< Prev Next >>