Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 60 70 80 90 100 110 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
0.80 mm Surface Mount Micro Terminal Str
1.00 mm Micro Mate Single Row Discrete W
1.00 mm Micro Mate Single Row Panel Moun
1.00 mm Surf Mnt Micro Low Prof Terminal
2.00 mm Horizontal Surface Mount Termina
WIRE CONNECTOR,2x10AWG/8. 0sqmm
WIRE CONNECTOR,2x16AWG/1. 5sqmm
WIRE CONNECTOR,2x6AWG/16. 0sqmm
WIRE CONNECTOR,2x8AWG/10. 0sqmm
WIRE CONNECTOR,2x8AWGx10. 0sqmm
WIRECONNECTOR,2x20AW G/0.5sqmm
WIRECONNECTOR,2x22AW G/0.34sqmm

<< Prev Next >>