Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 48 49 50 51 52 53 54 55 56 57 58 59 60 70 80 90 100 110 120 150 154
Product Name Notes
.050 X .100 High-Temp Through-hole Micro
.100 Friction Lock Terminal Strip
.100 High-Temp Single Row Screw Mach Ter
.100 Mini Mate Isolated Power Terminal H
.100 Surface Mount Terminal Strip
0.635 mm Q Strip High-Speed Ground Plane
3M Female Disconnect, High Temperature,
3M High Temperature Butted Seam Block F
3M High Temperature Butted Seam Butt Co
3M High Temperature Butted Seam Female
3M High Temperature Butted Seam Fork Te
3M High Temperature Butted Seam Male Di
3M High Temperature Butted Seam Ring To
3M High Temperature Non-Insulated Butte
3M Highland Terminal Kit, HTK-1, 180 p

<< Prev Next >>