Tempco Electric Heater Corporation Temperature Controller Model TEC-4500

Description
Design Features Ramp & Soak Programmable Control Nine recipes (profiles) available using 64 segments maximum per recipe Event Input – one of 8 functions can be chosen: start run mode, hold mode, abort recipe, manual mode, failure transfer, turn off, segment advance, select 2nd set of PID parameters Event Output – 3 relays are available. Can be programmed to any segment or end of recipe Analog Retransmission – optional mA or VDC transfer of PV or SV values Highly accurate universal input with 18 bit analog to digital converter Bright 0.40" (10mm) red LED process display Fast sample rate – 200ms Fuzzy logic autotune PID – 2 sets of values can be used Optional RS-485 or RS-232 communications interface Programming port available for PC connection allowing quick set-up Lockout protection guards against unauthorized setting changes Bumpless transfer allows continued temperature control if sensor fails Universal input power – 90-250 VAC or 11-26 VAC/VDC Short panel depth required
Request a Quote
Description
Design Features Ramp & Soak Programmable Control Nine recipes (profiles) available using 64 segments maximum per recipe Event Input – one of 8 functions can be chosen: start run mode, hold mode, abort recipe, manual mode, failure transfer, turn off, segment advance, select 2nd set of PID parameters Event Output – 3 relays are available. Can be programmed to any segment or end of recipe Analog Retransmission – optional mA or VDC transfer of PV or SV values Highly accurate universal input with 18 bit analog to digital converter Bright 0.40" (10mm) red LED process display Fast sample rate – 200ms Fuzzy logic autotune PID – 2 sets of values can be used Optional RS-485 or RS-232 communications interface Programming port available for PC connection allowing quick set-up Lockout protection guards against unauthorized setting changes Bumpless transfer allows continued temperature control if sensor fails Universal input power – 90-250 VAC or 11-26 VAC/VDC Short panel depth required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model TEC-4500 is a 1/4 DIN ramp and soak temperature controller with universal input support for thermocouples and RTDs, featuring an 18-bit ADC and a 0.40-inch red LED display. It offers nine programmable recipes with up to 64 segments per recipe, three programmable event output relays, and optional RS-485 or RS-232 communications. The unit accepts 90-250 VAC or 11-26 VAC/VDC power, supports fuzzy logic PID autotune with dual sets of parameters, and includes bumpless transfer for sensor failure. It measures 96 × 96 × 65 mm, requires a 92 × 92 mm panel cutout, and weighs 250 grams. It meets UL61010C-1 and EN61010-1 safety standards, with EN61326 EMC compliance and an IP30 front panel rating. A panel mount with NEMA 4X/IP65 front panel is available as an option.

Datasheet Summary
Powered by GS/AI

The Model TEC-4500 is a 1/4 DIN ramp and soak temperature controller with universal input support for thermocouples and RTDs, featuring an 18-bit ADC and a 0.40-inch red LED display. It offers nine programmable recipes with up to 64 segments per recipe, three programmable event output relays, and optional RS-485 or RS-232 communications. The unit accepts 90-250 VAC or 11-26 VAC/VDC power, supports fuzzy logic PID autotune with dual sets of parameters, and includes bumpless transfer for sensor failure. It measures 96 × 96 × 65 mm, requires a 92 × 92 mm panel cutout, and weighs 250 grams. It meets UL61010C-1 and EN61010-1 safety standards, with EN61326 EMC compliance and an IP30 front panel rating. A panel mount with NEMA 4X/IP65 front panel is available as an option.

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - Model TEC-4500 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Temperature Controller
Model TEC-4500
Temperature Controller Model TEC-4500
Design Features Ramp & Soak Programmable Control Nine recipes (profiles) available using 64 segments maximum per recipe Event Input – one of 8 functions can be chosen: start run mode, hold mode, abort recipe, manual mode, failure transfer, turn off, segment advance, select 2nd set of PID parameters Event Output – 3 relays are available. Can be programmed to any segment or end of recipe Analog Retransmission – optional mA or VDC transfer of PV or SV values Highly accurate universal input with 18 bit analog to digital converter Bright 0.40" (10mm) red LED process display Fast sample rate – 200ms Fuzzy logic autotune PID – 2 sets of values can be used Optional RS-485 or RS-232 communications interface Programming port available for PC connection allowing quick set-up Lockout protection guards against unauthorized setting changes Bumpless transfer allows continued temperature control if sensor fails Universal input power – 90-250 VAC or 11-26 VAC/VDC Short panel depth required

Design Features

  • Ramp & Soak Programmable Control
  • Nine recipes (profiles) available using 64 segments maximum per recipe
  • Event Input – one of 8 functions can be chosen: start run mode, hold mode, abort recipe, manual mode, failure transfer, turn off, segment advance, select 2nd set of PID parameters
  • Event Output – 3 relays are available. Can be programmed to any segment or end of recipe
  • Analog Retransmission – optional mA or VDC transfer of PV or SV values
  • Highly accurate universal input with 18 bit analog to digital converter
  • Bright 0.40" (10mm) red LED process display
  • Fast sample rate – 200ms
  • Fuzzy logic autotune PID – 2 sets of values can be used
  • Optional RS-485 or RS-232 communications interface
  • Programming port available for PC connection allowing quick set-up
  • Lockout protection guards against unauthorized setting changes
  • Bumpless transfer allows continued temperature control if sensor fails
  • Universal input power – 90-250 VAC or 11-26 VAC/VDC
  • Short panel depth required
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number Model TEC-4500
Product Name Temperature Controller
Control PID; Fuzzy Logic
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-6400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-2400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-9100 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-8400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details