Tempco Electric Heater Corporation Temperature Controller Series TKZ Encapsulated

Description
Design Features The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling 1/4" Quick Disconnect terminals make installation a snap Heavy duty 30 Amp (UL rated 20 Amp) relay output Compact footprint can easily fit into most commercial or industrial equipment: 3.625" × 2.625" (92 × 67 mm) 120/240VAC Field Selectable Local, remote or fixed setpoint
Request a Quote
Description
Design Features The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling 1/4" Quick Disconnect terminals make installation a snap Heavy duty 30 Amp (UL rated 20 Amp) relay output Compact footprint can easily fit into most commercial or industrial equipment: 3.625" × 2.625" (92 × 67 mm) 120/240VAC Field Selectable Local, remote or fixed setpoint
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series TKZ encapsulated temperature controller is an analog electronic control designed for OEM and thermostat replacement applications, featuring a compact 92 mm × 67 mm footprint. It uses 1/4" quick-disconnect terminals, supports field-selectable 120/240 VAC input, and delivers a 30 A SPST relay output rated for 100,000 cycles with a UL certification of 20 A. Control mode is on-off with 4°F typical hysteresis, and it includes automatic cold junction compensation and thermocouple break detection that de-energizes the output. Operating ambient temperature ranges from 0 to 70°C. The unit is UL and C-UL recognized and suitable for high-humidity environments.

Datasheet Summary
Powered by GS/AI

The Series TKZ encapsulated temperature controller is an analog electronic control designed for OEM and thermostat replacement applications, featuring a compact 92 mm × 67 mm footprint. It uses 1/4" quick-disconnect terminals, supports field-selectable 120/240 VAC input, and delivers a 30 A SPST relay output rated for 100,000 cycles with a UL certification of 20 A. Control mode is on-off with 4°F typical hysteresis, and it includes automatic cold junction compensation and thermocouple break detection that de-energizes the output. Operating ambient temperature ranges from 0 to 70°C. The unit is UL and C-UL recognized and suitable for high-humidity environments.

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - Series TKZ Encapsulated - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Temperature Controller
Series TKZ Encapsulated
Temperature Controller Series TKZ Encapsulated
Design Features The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling 1/4" Quick Disconnect terminals make installation a snap Heavy duty 30 Amp (UL rated 20 Amp) relay output Compact footprint can easily fit into most commercial or industrial equipment: 3.625" × 2.625" (92 × 67 mm) 120/240VAC Field Selectable Local, remote or fixed setpoint

Design Features

  • The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling
  • 1/4" Quick Disconnect terminals make installation a snap
  • Heavy duty 30 Amp (UL rated 20 Amp) relay output
  • Compact footprint can easily fit into most commercial or industrial equipment: 3.625" × 2.625" (92 × 67 mm)
  • 120/240VAC Field Selectable
  • Local, remote or fixed setpoint
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number Series TKZ Encapsulated
Product Name Temperature Controller
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-901 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-905 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-410 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details