OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4948

Description
Win Source Part Number: 1242462-SFH 4948 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 40mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.35V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA Mounting Type: Through Hole Package / Case: 16-DIP Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4948,Q65111A6685,SFH 4948 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242462-SFH 4948 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 40mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.35V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA Mounting Type: Through Hole Package / Case: 16-DIP Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4948,Q65111A6685,SFH 4948 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242462-SFH 4948
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242462-SFH 4948
Win Source Part Number: 1242462-SFH 4948 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 40mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.35V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA Mounting Type: Through Hole Package / Case: 16-DIP Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4948,Q65111A6685,SFH 4948 Product Status: Obsolete

Win Source Part Number: 1242462-SFH 4948
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 100
Current - DC Forward (If) (Max): 40mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.35V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA
Mounting Type: Through Hole
Package / Case: 16-DIP
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 4948,Q65111A6685,SFH4948
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242462-SFH 4948
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT3101N-UR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details