Win Source Part Number: 1242420-SFH 4751
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: Ostar
Type: Infrared (IR)
Package: Tray
Orientation: Top View
Standard Package: 60
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1A
Viewing Angle: 70°
Voltage - Forward (Vf) (Typ): 12V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 630mW/sr @ 1A
Package / Case: Star Array
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH4751,SFH4751,475-
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242420-SFH 4751 |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |
| Peak Wavelength | 940 nm (9400 Å) |