OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4776

Description
Win Source Part Number: 1242397-SFH 4776 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: SYNIOS® P2720 Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Radiant Intensity (Ie) Min @ If: 29mW/sr @ 350mA (Typ) Package / Case: 1108 (2720 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3598-1,475-3598- 2,475-3598-6,Q65112A 4886 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242397-SFH 4776 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: SYNIOS® P2720 Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Radiant Intensity (Ie) Min @ If: 29mW/sr @ 350mA (Typ) Package / Case: 1108 (2720 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3598-1,475-3598- 2,475-3598-6,Q65112A 4886 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242397-SFH 4776
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242397-SFH 4776
Win Source Part Number: 1242397-SFH 4776 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: SYNIOS® P2720 Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Radiant Intensity (Ie) Min @ If: 29mW/sr @ 350mA (Typ) Package / Case: 1108 (2720 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3598-1,475-3598- 2,475-3598-6,Q65112A 4886 Product Status: Obsolete

Win Source Part Number: 1242397-SFH 4776
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: SYNIOS® P2720
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 500mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Radiant Intensity (Ie) Min @ If: 29mW/sr @ 350mA (Typ)
Package / Case: 1108 (2720 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3598-1,475-3598-2,475-3598-6,Q65112A4886
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242397-SFH 4776
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details