OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - SFH7221 SFH7221

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092478-SFH7221 Packaging: Tape and Reel Termination: SMD/SMT Length: 3 mm Contact Plating: Tin Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 3.8 V Power Dissipation: 180 W Forward Current: 100 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Number of Pins: 4 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Round Alternative Parts (Cross-Reference): SFH7221SFH 7221; SFH7221.; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 3.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 180 mW
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092478-SFH7221 Packaging: Tape and Reel Termination: SMD/SMT Length: 3 mm Contact Plating: Tin Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 3.8 V Power Dissipation: 180 W Forward Current: 100 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Number of Pins: 4 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Round Alternative Parts (Cross-Reference): SFH7221SFH 7221; SFH7221.; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 3.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 180 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SFH7221 - 1092478-SFH7221 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SFH7221
1092478-SFH7221
Optics - LEDs - Light Pipes - SFH7221 1092478-SFH7221
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092478-SFH7221 Packaging: Tape and Reel Termination: SMD/SMT Length: 3 mm Contact Plating: Tin Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 3.8 V Power Dissipation: 180 W Forward Current: 100 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Number of Pins: 4 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Round Alternative Parts (Cross-Reference): SFH7221SFH 7221; SFH7221.; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 3.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 180 mW

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092478-SFH7221
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 3 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 3.8 V
Power Dissipation: 180 W
Forward Current: 100 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Number of Pins: 4
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Round
Alternative Parts (Cross-Reference): SFH7221SFH 7221; SFH7221.;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 3.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 180 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1092478-SFH7221
Product Name Optics - LEDs - Light Pipes - SFH7221
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details