Win Source Part Number: 1128492-SFH 4775S
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: TOPLED
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Wavelength: 950nm
Radiant Intensity (Ie) Min @ If: 360mW/sr @ 1A (Typ)
Package / Case: 1108 (2720 Metric)
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): SFH4775S;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65112A7448,SFH4775S
Product Status: Obsolete
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1128492-SFH 4775S | 1876140 | 1876156 |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible | IR LEDs | IR LEDs |
| Peak Wavelength | 950 nm (9500 Å) | 950 nm (9500 Å) | 950 nm (9500 Å) |
| Viewing Angle | 120 degrees | ||
| Optical Power Output | 360 milliwatts | 1150 milliwatts | |
| Forward Voltage | 2.8 volts |