OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - SFH486 SFH486

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970235-SFH486 Orientation: Top View Operating Supply Voltage: 1.5 V Forward Voltage: 1.5 V Peak Wavelength: 880 nm Forward Current: 100 mA Viewing Angle: 22 ° Power Rating: 200 mW Number of Pins: 2 Wavelength: 880 nm Rise Time: 600 ns Fall Time: 500 ns Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Dome, Round Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 2.54 mm
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970235-SFH486 Orientation: Top View Operating Supply Voltage: 1.5 V Forward Voltage: 1.5 V Peak Wavelength: 880 nm Forward Current: 100 mA Viewing Angle: 22 ° Power Rating: 200 mW Number of Pins: 2 Wavelength: 880 nm Rise Time: 600 ns Fall Time: 500 ns Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Dome, Round Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 2.54 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SFH486 - 970235-SFH486 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SFH486
970235-SFH486
Optics - LEDs - Light Pipes - SFH486 970235-SFH486
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970235-SFH486 Orientation: Top View Operating Supply Voltage: 1.5 V Forward Voltage: 1.5 V Peak Wavelength: 880 nm Forward Current: 100 mA Viewing Angle: 22 ° Power Rating: 200 mW Number of Pins: 2 Wavelength: 880 nm Rise Time: 600 ns Fall Time: 500 ns Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Dome, Round Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 2.54 mm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970235-SFH486
Orientation: Top View
Operating Supply Voltage: 1.5 V
Forward Voltage: 1.5 V
Peak Wavelength: 880 nm
Forward Current: 100 mA
Viewing Angle: 22 °
Power Rating: 200 mW
Number of Pins: 2
Wavelength: 880 nm
Rise Time: 600 ns
Fall Time: 500 ns
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Dome, Round
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Lead Pitch: 2.54 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 970235-SFH486
Product Name Optics - LEDs - Light Pipes - SFH486
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 22 degrees
Forward Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details