OSRAM Opto Semiconductors IR Emitters for Special Applications SFH 4851

Description
TO-46 Metal Package, half angle ±3, 500 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package (TO-18) Spectral match with silicon photodetectors Hermetically sealed package High power infrared LED
Request a Quote Datasheet
Description
TO-46 Metal Package, half angle ±3, 500 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package (TO-18) Spectral match with silicon photodetectors Hermetically sealed package High power infrared LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Emitters for Special Applications - SFH 4851 - OSRAM Opto Semiconductors
San Jose, CA, USA
IR Emitters for Special Applications
SFH 4851
IR Emitters for Special Applications SFH 4851
TO-46 Metal Package, half angle ±3, 500 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package (TO-18) Spectral match with silicon photodetectors Hermetically sealed package High power infrared LED

TO-46 Metal Package, half angle ±3, 500 mW/sr at 100 mA

Product Features

  • Peak wavelength: 1000
  • Package: Hermetically sealed metal package (TO-18)
  • Spectral match with silicon photodetectors
  • Hermetically sealed package
  • High power infrared LED
Supplier's Site
IR LEDs - 8768791 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8768791
IR LEDs 8768791
IR LED,Osram OS,SFH 4851

IR LED,Osram OS,SFH 4851

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242490-SFH 4851
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242490-SFH 4851
Win Source Part Number: 1242490-SFH 4851 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 6° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 160mW/sr @ 100mA Mounting Type: Through Hole Package / Case: TO-18-2 Metal Can Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4851,Q65111A6130, SFH 4851

Win Source Part Number: 1242490-SFH 4851
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 6°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 160mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: TO-18-2 Metal Can
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH4851,Q65111A6130,SFH 4851

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4851 8768791 1242490-SFH 4851
Product Name IR Emitters for Special Applications IR LEDs Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared Infrared
Peak Wavelength 1000 nm (10000 Å) 860 nm (8600 Å) 850 nm (8500 Å)
LED Package: 5.4 (dia.) x 5.8mm
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 90 degrees
View Details
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details