OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4946

Description
Win Source Part Number: 1061569-SFH 4946 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 40mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.35V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA Mounting Type: Through Hole Package / Case: 12-DIP Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): SFH 4946Q65111-A6683; Q65111A6683; SFH4946; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6683,SFH4946, SFH 4946-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061569-SFH 4946 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 40mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.35V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA Mounting Type: Through Hole Package / Case: 12-DIP Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): SFH 4946Q65111-A6683; Q65111A6683; SFH4946; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6683,SFH4946, SFH 4946-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1061569-SFH 4946
Optoelectronics - LED Emitters - Infrared, UV, Visible 1061569-SFH 4946
Win Source Part Number: 1061569-SFH 4946 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 40mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.35V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA Mounting Type: Through Hole Package / Case: 12-DIP Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): SFH 4946Q65111-A6683; Q65111A6683; SFH4946; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6683,SFH4946, SFH 4946-ND Product Status: Obsolete

Win Source Part Number: 1061569-SFH 4946
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 100
Current - DC Forward (If) (Max): 40mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.35V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA
Mounting Type: Through Hole
Package / Case: 12-DIP
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): SFH 4946Q65111-A6683; Q65111A6683; SFH4946;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A6683,SFH4946,SFH 4946-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1061569-SFH 4946
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2069-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers