OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4761

Description
Win Source Part Number: 1242432-SFH 4761 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tray Orientation: Top View Standard Package: 50 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 15.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1120mW/sr @ 1A Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A8758,SFH 4761,SFH4761 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242432-SFH 4761 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tray Orientation: Top View Standard Package: 50 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 15.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1120mW/sr @ 1A Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A8758,SFH 4761,SFH4761 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242432-SFH 4761
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242432-SFH 4761
Win Source Part Number: 1242432-SFH 4761 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tray Orientation: Top View Standard Package: 50 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 15.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1120mW/sr @ 1A Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A8758,SFH 4761,SFH4761 Product Status: Obsolete

Win Source Part Number: 1242432-SFH 4761
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tray
Orientation: Top View
Standard Package: 50
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 15.5V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 1120mW/sr @ 1A
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A8758,SFH 4761,SFH4761
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242432-SFH 4761
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details