Win Source Part Number: 1242463-SFH 4949
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 100
Current - DC Forward (If) (Max): 40mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.35V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 50mW/sr @ 40mA
Mounting Type: Through Hole
Package / Case: 18-DIP
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 4949,Q65111A6686,SFH
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242463-SFH 4949 |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |
| Peak Wavelength | 940 nm (9400 Å) |