OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4770S A01

Description
Win Source Part Number: 1242415-SFH 4770S A01 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Power TOPLED® Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.35V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1200mW/sr @ 1.5A Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4770SA01,Q65112A0 523,SFH 4770S A01 Base Product Number: SFH4770
Request a Quote Datasheet
Description
Win Source Part Number: 1242415-SFH 4770S A01 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Power TOPLED® Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.35V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1200mW/sr @ 1.5A Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4770SA01,Q65112A0 523,SFH 4770S A01 Base Product Number: SFH4770
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242415-SFH 4770S A01
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242415-SFH 4770S A01
Win Source Part Number: 1242415-SFH 4770S A01 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Power TOPLED® Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.35V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1200mW/sr @ 1.5A Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4770SA01,Q65112A0 523,SFH 4770S A01 Base Product Number: SFH4770

Win Source Part Number: 1242415-SFH 4770S A01
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: Power TOPLED®
Type: Infrared (IR)
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.35V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 1200mW/sr @ 1.5A
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH4770SA01,Q65112A0523,SFH 4770S A01
Base Product Number: SFH4770

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242415-SFH 4770S A01
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1020-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details