OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4736

Description
Win Source Part Number: 1242425-SFH 4736 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: OSLON® Black Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 600 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 500mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3V Radiant Intensity (Ie) Min @ If: 14mW/sr @ 500mA (Typ) Package / Case: 3-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3651-1,475-3651- 2,Q65112A0833,475-36 51-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242425-SFH 4736 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: OSLON® Black Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 600 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 500mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3V Radiant Intensity (Ie) Min @ If: 14mW/sr @ 500mA (Typ) Package / Case: 3-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3651-1,475-3651- 2,Q65112A0833,475-36 51-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242425-SFH 4736
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242425-SFH 4736
Win Source Part Number: 1242425-SFH 4736 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: OSLON® Black Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 600 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 500mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3V Radiant Intensity (Ie) Min @ If: 14mW/sr @ 500mA (Typ) Package / Case: 3-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3651-1,475-3651- 2,Q65112A0833,475-36 51-6 Product Status: Obsolete

Win Source Part Number: 1242425-SFH 4736
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: OSLON® Black
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 600
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 500mA
Viewing Angle: 80°
Voltage - Forward (Vf) (Typ): 3V
Radiant Intensity (Ie) Min @ If: 14mW/sr @ 500mA (Typ)
Package / Case: 3-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3651-1,475-3651-2,Q65112A0833,475-3651-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242425-SFH 4736
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED White Lighting - 1416-L128-4090NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details