OSRAM Opto Semiconductors IR Emitters for Special Applications SFH_4940-4949

Description
Product Features Peak wavelength: 1000 Package: Miniature package
Description
Product Features Peak wavelength: 1000 Package: Miniature package

Suppliers

Company
Product
Description
Supplier Links
IR Emitters for Special Applications - SFH_4940-4949 - OSRAM Opto Semiconductors
San Jose, CA, USA
IR Emitters for Special Applications
SFH_4940-4949
IR Emitters for Special Applications SFH_4940-4949
Product Features Peak wavelength: 1000 Package: Miniature package

Product Features

  • Peak wavelength: 1000
  • Package: Miniature package
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH_4940-4949
Product Name IR Emitters for Special Applications
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details