OSRAM Opto Semiconductors IR Emitters for Special Applications SFH 4846

Description
TO-18 Metal Package, half angle ±20°, typ. 50 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared LED
Request a Quote Datasheet
Description
TO-18 Metal Package, half angle ±20°, typ. 50 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Emitters for Special Applications - SFH 4846 - OSRAM Opto Semiconductors
San Jose, CA, USA
IR Emitters for Special Applications
SFH 4846
IR Emitters for Special Applications SFH 4846
TO-18 Metal Package, half angle ±20°, typ. 50 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared LED

TO-18 Metal Package, half angle ±20°, typ. 50 mW/sr at 100 mA

Product Features

  • Peak wavelength: 1000
  • Package: Hermetically sealed metal package
  • Spectral match with silicon photodetectors
  • High power infrared LED
Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242475-SFH 4846
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242475-SFH 4846
Win Source Part Number: 1242475-SFH 4846 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 25mW/sr @ 100mA Mounting Type: Through Hole Package / Case: TO-18-2 Metal Can Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6131,SFH 4846,SFH4846 Product Status: Obsolete

Win Source Part Number: 1242475-SFH 4846
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.6V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 25mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: TO-18-2 Metal Can
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A6131,SFH 4846,SFH4846
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4846 1242475-SFH 4846
Product Name IR Emitters for Special Applications Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared
Peak Wavelength 1000 nm (10000 Å) 940 nm (9400 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details