Micropac Industries, Inc. Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Commercial Current Limit Indicator | |
| Commercial Hermetic Component w/dome lens, reversed polarity | |
| Commercial Hermetic Component w/dome lens | |
| Commercial Hermetic Component w/flat lens | |
| Commercial Hermetic Component w/low dome lens, reversed polarity | |
| Commercial Hermetic Component w/tall dome lens, reversed polarity | |
| Commercial Hermetic Component w/welded lead | |
| Commercial Hermetic Component | |
| Commercial Hermetic Fiber Optic Component | |
| Commercial High Current Hermetic Component | |
| Commercial Isolated High Current Hermetic Component | |
| Commercial Ultra-brite Full-Color Indicator | |
| Commercial Ultra-Brite Glass Lens | |
| Commercial Ultra-brite Tri-Color Indicator | |
| Hermetically sealed, high speed, high radiant output for fiber optics | |
| Hermetically sealed, small package, narrow beam angle | |
| Hermetically sealed, spectrally matched to the 61058 series detector | |
| Hermetically sealed, suitable for high-density mountable, small package | |
| Hermetically sealed, wide viewing angle, for hi-reliability application | |
| JTX Screened Current Limit Indicator | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 555 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 556 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 557 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 558 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 559 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 560 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 561 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 562 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 563 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 564 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 565 | |
| MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 566 | |
| Panel Mount Commercial Current Limit Indicator | |
| Panel Mount JTX Screened Current Limit Indicator | |
| Screened Hermetic Component w/dome lens, reversed polarity | |
| Screened Hermetic Component w/dome lens | |
| Screened Hermetic Component w/flat lens | |
| Screened Hermetic Component w/low dome lens, reversed polarity | |
| Screened Hermetic Component w/tall dome lens, reversed polarity | |
| Screened Hermetic Component w/welded lead | |
| Screened Hermetic Component | |
| Screened High Current Hermetic Component | |
| Screened Isolated High Current Hermetic Component | |
| Screened Ultra-brite Full-Color Indicator | |
| Screened Ultra-Brite Glass Lens | |
| Screened Ultra-brite Tri-Color Indicator | |
| Sunlight viewable, front or rear mountable, hermetic LED | |
| Sunlight viewable, hermetically sealed, designed for hi-reliability | |
| The 1N6092, 1N6093 and 1N6094 series indicators are hermetically sealed in TO-46 packages. A tinted diffused dome lens provides good on/off contrast and a wide viewing angle. The 1N6092 (red)... | |
| The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault... | |
| The 1N6609, 1N6610 and 1N6611 series indicators are hermetically sealed in TO-46 packages with a clear glass lens which provides improved viewability in bright sunlight. The 1N6609 (red) and 1N6610... | |
| The 62000 is a GaAs Infrared Light Emitting Diode in a lensed “pill” package designed to be mounted in a double-clad printed circuit board. It is well matched to companion... | |
| The 62005 is a GaAlAs Infrared Light Emitting Diode in a package designed to be mounted in a double-clad printed circuit board. GaAlAs offers significantly higher power out than GaAs... | |
| The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons... | |
| The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors and photodarlingtons. Available binned to customer specifications and/or screened to... | |
| The 62038 is a P-N GaAs Infrared Light Emitting Diode in a flat lens TO-46 package. The output is spectrally matched to silicon phototransistors or photodarlingtons. Available binned to customer... | |
| The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and... | |
| The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved viewability in bright sunlight. The RED and YELLOW indicators utilize a high... | |
| The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in... | |
| The 62098 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved viewability in bright sunlight. The RED and YELLOW indicators utilize a high... |