Sunlight viewable, hermetically sealed, designed for hi-reliability
The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved
viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels.
Features:
• Hermetically sealed
• Choice of colors (Red, Yellow, Green)
• Panel Mount versions with wire wrappable leads
• Designed for Hi-Reliability applications
| Micropac Industries, Inc. | Micropac Industries, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 62072-203 | 62072-203 |
| Product Name | Visible LED Indicator Bi-Color LED | LED Indicator |
| LED Type | Red; Yellow; Multi-Colored | Red; Yellow; Multi-Colored |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) |
| Viewing Angle | 70 degrees | 70 degrees |
| Optical Power Output | 120 milliwatts | |
| Luminous Intensity | 3 milliCandela | 3 milliCandela |