Micropac Industries, Inc. LED Indicator 62094-304

Description
JTX Screened Current Limit Indicator
Description
JTX Screened Current Limit Indicator

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62094-304
LED Indicator 62094-304
JTX Screened Current Limit Indicator

JTX Screened Current Limit Indicator

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62094-304
Product Name LED Indicator
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details