Micropac Industries, Inc. LED Indicator 62094-315

Description
Panel Mount Commercial Current Limit Indicator
Description
Panel Mount Commercial Current Limit Indicator

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62094-315
LED Indicator 62094-315
Panel Mount Commercial Current Limit Indicator

Panel Mount Commercial Current Limit Indicator

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62094-315
Product Name LED Indicator
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details