Micropac Industries, Inc. LED Emitter 62005-104

Description
The 62005 is a GaAlAs Infrared Light Emitting Diode in a package designed to be mounted in a double-clad printed circuit board. GaAlAs offers significantly higher power out than GaAs LED’s at equivalent drive current and it’s 880nm wavelength closely matches the peak response of silicon. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons and is lensed to provide good light transfer and to minimize crosstalk. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: • Hermetically sealed • High output, 880nm • Small package • PC board mountable
Description
The 62005 is a GaAlAs Infrared Light Emitting Diode in a package designed to be mounted in a double-clad printed circuit board. GaAlAs offers significantly higher power out than GaAs LED’s at equivalent drive current and it’s 880nm wavelength closely matches the peak response of silicon. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons and is lensed to provide good light transfer and to minimize crosstalk. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: • Hermetically sealed • High output, 880nm • Small package • PC board mountable

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62005-104
LED Emitter 62005-104
The 62005 is a GaAlAs Infrared Light Emitting Diode in a package designed to be mounted in a double-clad printed circuit board. GaAlAs offers significantly higher power out than GaAs LED’s at equivalent drive current and it’s 880nm wavelength closely matches the peak response of silicon. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons and is lensed to provide good light transfer and to minimize crosstalk. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: • Hermetically sealed • High output, 880nm • Small package • PC board mountable

The 62005 is a GaAlAs Infrared Light Emitting Diode in a package designed to be mounted in a double-clad printed circuit board. GaAlAs offers significantly higher power out than GaAs LED’s at equivalent drive current and it’s 880nm wavelength closely matches the peak response of silicon. It is spectrally and mechanically matched to companion phototransistors and
photodarlingtons and is lensed to provide good light transfer and to minimize crosstalk. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Features:
• Hermetically sealed
• High output, 880nm
• Small package
• PC board mountable

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62005-104
Product Name LED Emitter
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
High Brightness LED - CP42B-AKS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Concave
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details