The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts.
Features:
· Front or Rear Mountable
· Hermetic LED – JANTX screened
· Choice of colors: red, yellow or green
· Designed for high-reliability applications
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 62069-213 |
| Product Name | LED Indicator |
| LED Package: | Rear Mount Panel Mount |
| LED Type | Yellow |
| Peak Wavelength | 585 nm (5850 Å) |
| Viewing Angle | 18 degrees |