Micropac Industries, Inc. LED Emitter 62017-102

Description
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.
Description
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62017-102
LED Emitter 62017-102
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62017-102
Product Name LED Emitter
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A0DF1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details