The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 62017-002 |
| Product Name | LED Emitter |
| LED Package: | Pigtail |
| LED Type | Infrared |
| Peak Wavelength | 880 nm (8800 Å) |
| Viewing Angle | 24 degrees |