Micropac Industries, Inc. LED Indicator 62069-212

Description
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications
Description
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62069-212
LED Indicator 62069-212
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications

The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts.

Features:
· Front or Rear Mountable
· Hermetic LED – JANTX screened
· Choice of colors: red, yellow or green
· Designed for high-reliability applications

Supplier's Site
Garland, TX, USA
Visible LED Indicator
62069-212
Visible LED Indicator 62069-212
Sunlight viewable, front or rear mountable, hermetic LED

Sunlight viewable, front or rear mountable, hermetic LED

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 62069-212 62069-212
Product Name LED Indicator Visible LED Indicator
LED Package: Rear Mount Panel Mount
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 18 degrees 18 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED Indication - Discrete - 846-CSL0902VT1CDKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZDGK50W-2TR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details