Micropac Industries, Inc. LED Emitter 62016-003

Description
Commercial Hermetic Component
Description
Commercial Hermetic Component

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62016-003
LED Emitter 62016-003
Commercial Hermetic Component

Commercial Hermetic Component

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62016-003
Product Name LED Emitter
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details