Micropac Industries, Inc. LED Emitter 62033-101

Description
The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · High output, 940nm · Small package
Description
The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · High output, 940nm · Small package

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62033-101
LED Emitter 62033-101
The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · High output, 940nm · Small package

The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors
and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Features:
· Hermetically sealed
· High output, 940nm
· Small package

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62033-101
Product Name LED Emitter
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 846-CSL0903VT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED Indication - Discrete - XBUG53D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details