Micropac Industries, Inc. Visible LED Indicator M19500/521

Description
Hermetically sealed, wide viewing angle, for hi-reliability application
Description
Hermetically sealed, wide viewing angle, for hi-reliability application

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Visible LED Indicator
M19500/521
Visible LED Indicator M19500/521
Hermetically sealed, wide viewing angle, for hi-reliability application

Hermetically sealed, wide viewing angle, for hi-reliability application

Supplier's Site
Garland, TX, USA
LED Indicator
M19500/521
LED Indicator M19500/521
The 1N6092, 1N6093 and 1N6094 series indicators are hermetically sealed in TO-46 packages. A tinted diffused dome lens provides good on/off contrast and a wide viewing angle. The 1N6092 (red) and 1N6093 (yellow) indicators utilize a high efficiency GaAsP on GaP LED, while the 1N6094 (green) indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All versions are available in standard, JAN or JANTX screened levels.

The 1N6092, 1N6093 and 1N6094 series indicators are hermetically sealed in TO-46 packages. A tinted diffused dome lens provides good on/off contrast and a wide viewing angle. The 1N6092 (red) and 1N6093 (yellow) indicators utilize a high
efficiency GaAsP on GaP LED, while the 1N6094 (green) indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All versions are available in standard, JAN or JANTX screened levels.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number M19500/521 M19500/521
Product Name Visible LED Indicator LED Indicator
LED Package: TO-46 Panel Mount
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 70 degrees 70 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SML-LX2832YGC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details