Micropac Industries, Inc. LED Indicator 62069-112

Description
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications
Description
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62069-112
LED Indicator 62069-112
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications

The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts.

Features:
· Front or Rear Mountable
· Hermetic LED – JANTX screened
· Choice of colors: red, yellow or green
· Designed for high-reliability applications

Supplier's Site
Garland, TX, USA
Visible LED Indicator
62069-112
Visible LED Indicator 62069-112
Sunlight viewable, front or rear mountable, hermetic LED

Sunlight viewable, front or rear mountable, hermetic LED

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 62069-112 62069-112
Product Name LED Indicator Visible LED Indicator
LED Package: Rear Mount Panel Mount
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 18 degrees 18 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details