Micropac Industries, Inc. Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features: • Wide operating temperature range -55 ºC to +150ºC • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper... | |
| Features: • Wide operating temperature range -55 ºC to +200ºC • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper... | |
| Features: · Wide operating temperature range -55°C to +150°C · High magnetic sensitivity · Low current CMOS Technology · Wide operating voltage range 3.5 to 20 V · Chopper stabilized... | |
| Features: • Wide operating temperature range -55°C to +200°C • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper stabilized... | |
| Features: · Wide operating temperature range -55 ºC to +150ºC · High magnetic sensitivity · Wide operating voltage range 18 to 32 V · Chopper stabilized amplifier minimizes amplifier offset... |