The 62000 is a GaAs Infrared Light Emitting Diode in a lensed “pill” package designed to be mounted in a double-clad printed circuit board. It is well matched to companion phototransistors and photodarlingtons with it’s narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. where maximum power out is not a consideration. Available binned to customer specifications and/or screened to MIL-PRF-19500.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 62000-101 |
| Product Name | LED Emitter |
| LED Package: | Tall lens Pill Pac |
| LED Type | Infrared |
| Peak Wavelength | 940 nm (9400 Å) |
| Viewing Angle | 18 degrees |