Micropac Industries, Inc. Visible LED Indicator Bi-Color LED 62072-211

Description
Sunlight viewable, hermetically sealed, designed for hi-reliability
Description
Sunlight viewable, hermetically sealed, designed for hi-reliability

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Visible LED Indicator Bi-Color LED
62072-211
Visible LED Indicator Bi-Color LED 62072-211
Sunlight viewable, hermetically sealed, designed for hi-reliability

Sunlight viewable, hermetically sealed, designed for hi-reliability

Supplier's Site
Garland, TX, USA
LED Indicator
62072-211
LED Indicator 62072-211
The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels. Features: • Hermetically sealed • Choice of colors (Red, Yellow, Green) • Panel Mount versions with wire wrappable leads • Designed for Hi-Reliability applications

The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved
viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels.

Features:
• Hermetically sealed
• Choice of colors (Red, Yellow, Green)
• Panel Mount versions with wire wrappable leads
• Designed for Hi-Reliability applications

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 62072-211 62072-211
Product Name Visible LED Indicator Bi-Color LED LED Indicator
LED Type Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 70 degrees 70 degrees
Optical Power Output 120 milliwatts
Luminous Intensity 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details